The Type 550 aluminum electrolytic capacitor with part number 550164U016BC2B is rated for 16 Vdc, has a capacitance of 160,000 µF, and a ±20% tolerance. It has a 2.024 in diameter by 4.155 in length case size, uses a screw terminal with an M8 stud, and is rated for a maximum ripple current of 22.3 A at 85 °C and 27.3 A at 120 Hz. The capacitor operates from −40 °C to +105 °C and has a 2,000-hour load life at full load and 105 °C. The case is insulated with a PVC sleeve and polypropylene end disk.
Datasheet Summary Powered by GS/AI
The Type 550 aluminum electrolytic capacitor with part number 550164U016BC2B is rated for 16 Vdc, has a capacitance of 160,000 µF, and a ±20% tolerance. It has a 2.024 in diameter by 4.155 in length case size, uses a screw terminal with an M8 stud, and is rated for a maximum ripple current of 22.3 A at 85 °C and 27.3 A at 120 Hz. The capacitor operates from −40 °C to +105 °C and has a 2,000-hour load life at full load and 105 °C. The case is insulated with a PVC sleeve and polypropylene end disk.