The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The 500C804U010DE2D variant has a capacitance of 800,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 2.4 mΩ at 120 Hz, and a maximum ripple current of 50.6 A at 85 °C. It has a diameter of 3 inches and a length of 5 1/8 inches, with a low post terminal. The capacitor operates from -40 °C to +95 °C, undergoes a 5000-hour endurance test at 85 °C, and complies with the Thermal-Pak™ extended cathode construction for improved heat dissipation. Its capacitance tolerance is -10% to +75%, and it is rated for 500 hours of shelf life at 95 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C804U010DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |