The Type 500C aluminum electrolytic capacitor with part number 500C324U025DD2D is a screw terminal type designed for long-life applications in mainframe computers and UPS systems. It has a capacitance of 320,000 µF, a rated voltage of 25 Vdc, a maximum ESR of 3.5 mΩ at 25 °C, and a ripple current rating of 40.0 A at 85 °C. The case dimensions are 3 inches in diameter by 4 5/8 inches in length. It operates over a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at 85 °C under full load. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and is designed for high-ripple applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C324U025DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |