The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems. It operates from -40 °C to +95 °C, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C874U016FF2D is a 870 µF, 16 Vdc unit in a 3 1/2 in diameter by 5 5/8 in length case with a high post terminal, capable of 56.7 A RMS ripple current at 85 °C and 120 Hz, and has an ESR of 2.4 mΩ. Endurance life is rated at 5000 hours at full load and 85 °C, with a shelf life of 500 hours at 95 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation, and its insulation includes a 0.008-in PVC sleeve with a 0.01-in polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C874U016FF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |