Cornell Dubilier Aluminum Electrolytic 550155U6R3DG2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor, rated for 6.3 Vdc and 1,500,000 µF, is designed for high ripple current applications up to 50 A at 105 °C with a maximum ESR of 2.5 mΩ at 25 °C. It features a screw terminal, a 3 inch diameter, and 8 ⅝ inch length, and is rated for a 2,000-hour load life at full load. The case is insulated with a PVC sleeve and polypropylene end disk.

Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor, rated for 6.3 Vdc and 1,500,000 µF, is designed for high ripple current applications up to 50 A at 105 °C with a maximum ESR of 2.5 mΩ at 25 °C. It features a screw terminal, a 3 inch diameter, and 8 ⅝ inch length, and is rated for a 2,000-hour load life at full load. The case is insulated with a PVC sleeve and polypropylene end disk.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550155U6R3DG2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550155U6R3DG2D
Aluminum Electrolytic 550155U6R3DG2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550155U6R3DG2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C702U050AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C681T200AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers