The 506FSR300XBBS is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 VDC with a capacitance of 50 µF, a maximum ESR of 1.768 Ω at 120 Hz and 20°C, and dimensions of 11 mm diameter by 17 mm length. It complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage. It supports 5,000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance and maintains performance after 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 506FSR300XBBS |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |