The Type 550 550514U016DE2D is a 510,000 µF, 16 Vdc aluminum electrolytic capacitor with a 3 inch diameter and 5 ⅛ inch length, designed for high ripple current applications up to 105 °C. It features a high current, high post terminal and a stud-mount can style with thermal pad, delivering a maximum ripple current of 46.8 A at 85 °C and a maximum ESR of 3.4 mΩ at 25 °C. The capacitor has a 2,000-hour load life at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 550514U016DE2D is a 510,000 µF, 16 Vdc aluminum electrolytic capacitor with a 3 inch diameter and 5 ⅛ inch length, designed for high ripple current applications up to 105 °C. It features a high current, high post terminal and a stud-mount can style with thermal pad, delivering a maximum ripple current of 46.8 A at 85 °C and a maximum ESR of 3.4 mΩ at 25 °C. The capacitor has a 2,000-hour load life at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C.