The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for UPS and power supply filter applications, with a temperature range of -40 °C to +95 °C and a rated voltage range of 6.3 Vdc to 550 Vdc. The part 500C464U025FD2D is a 460,000 µF, 25 Vdc variant with a 3.5 inch diameter and 4.625 inch length, featuring a high current, bottom terminal and stud mount. It has a maximum ESR of 3.5 mΩ at 25 °C and a maximum ripple current of 44.4 A at 85 °C. Endurance life is rated at 5000 hours at full load and 85 °C, with capacitance tolerance of -10% to +50%. The capacitor includes Thermal-Pak™ extended cathode construction for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C464U025FD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |