The 550604U016DP2D is an aluminum electrolytic capacitor from the Type 550 series, designed for high ripple current and long-life operation in inverter applications at up to 105 °C. It has a rated voltage of 16 Vdc, a capacitance of 600,000 µF, and a capacitance tolerance of ±20%. The capacitor features a stud-mount terminal with a 1.250-inch thread and a case size of 3 inches in diameter by 5 ¾ inches in length. It supports a maximum ripple current of 50.0 A at 85 °C and has a maximum ESR of 2.5 mΩ at 20 kHz. The product meets a 2,000-hour load life test at full load and 105 °C, and is designed for operation from -40 °C to +105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550604U016DP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |