Cornell Dubilier Aluminum Electrolytic Capacitors 500C473T025BB2B

Description
95 °C Long Life, Screw Terminal, Aluminum
Request a Quote Datasheet
Description
95 °C Long Life, Screw Terminal, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-500C473T025BB2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-500C473T025BB2B
Aluminum Electrolytic Capacitors 2002-500C473T025BB2B
95 °C Long Life, Screw Terminal, Aluminum

95 °C Long Life, Screw Terminal, Aluminum

Supplier's Site Datasheet
Aluminum Capacitors - 500C473T025BB2B - 1007049-500C473T025BB2B - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 500C473T025BB2B
1007049-500C473T025BB2B
Aluminum Capacitors - 500C473T025BB2B 1007049-500C473T025BB2B
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1007049-500C473T025B B2B Packaging: Bulk Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 3.125" (79.38mm) Mounting: Chassis Mount Capacitance: 47000μF Tolerance: -10%, +50% Lead Spacing: 0.874" (22.20mm) Lifetime @ Temp.: 5000 Hrs @ 95°C Polarization: Polar ESR: 19 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 95°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1007049-500C473T025BB2B
Packaging: Bulk
Voltage Rating: 25V
Applications: General Purpose
Height - Seated (Max): 3.125" (79.38mm)
Mounting: Chassis Mount
Capacitance: 47000μF
Tolerance: -10%, +50%
Lead Spacing: 0.874" (22.20mm)
Lifetime @ Temp.: 5000 Hrs @ 95°C
Polarization: Polar
ESR: 19 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 95°C
Dimension: Radial, Can - Screw Terminals
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1253-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1253-ND
Aluminum Electrolytic Capacitors 338-1253-ND
47000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 120Hz 5000 Hrs @ 95°C

47000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 120Hz 5000 Hrs @ 95°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500C473T025BB2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
500C473T025BB2B
Capacitors - Aluminum Electrolytic Capacitors 500C473T025BB2B
CAP ALUM 47000UF 25V SCREW

CAP ALUM 47000UF 25V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-500C473T025BB2B 1007049-500C473T025BB2B 338-1253-ND 500C473T025BB2B
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - 500C473T025BB2B Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 95 C (203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk; Bulk Bulk Bulk; Bulk
Capacitance Range 47000 microF 47000 microF 47000 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details