The Type 500R aluminum electrolytic capacitor is designed for high-reliability inverter applications as a DC-link bus capacitor, with a rated voltage of 500 Vdc and a capacitance of 1500 µF. It has a 2.5 inch diameter and 5.125 inch length, with high current high post terminals. The part has an endurance rating of 5000 hours at 85 °C under rated ripple current and operates across a temperature range of -40 °C to +85 °C. Ripple current is 6.7 A at 120 Hz and 9.4 A above 3 kHz. It is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500R152M500BE2B |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |