The 500C224U016BE2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers and UPS systems. It has a capacitance of 220,000 µF, a rated voltage of 16 Vdc, and a case code of BE2B, with a diameter of 2 inches and a length of 5 1/8 inches. It features Thermal-Pak™ extended cathode construction for cool operation and operates within a temperature range of -40 °C to +95 °C. The capacitor meets an endurance life test of 5000 hours at full load and 85 °C, with a ripple current rating of 24.8 A at 120 Hz and a maximum ESR of 6.1 mΩ at 25 °C. The terminal style is high current, low post, and the can style is standard.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C224U016BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |