The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor for UPS and power supply filtering, operating from -40 °C to +95 °C with rated voltages up to 550 Vdc and capacitance up to 2.6 F. The part 500C424U6R3CJ2B is a 420,000 µF, 6.3 Vdc unit with a 2.5 inch diameter and 3.5 inch length, a maximum ESR of 4.3 mΩ at 25 °C, and a maximum ripple current of 29.9 A at 85 °C. It features Thermal-Pak™ extended cathode construction for enhanced cooling, has a PVC insulation sleeve, and uses a high current, low post terminal. Endurance life is 5,000 hours at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C424U6R3CJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |