The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals and a 10 Vdc rating, 930,000 µF capacitance, 2.3 mΩ maximum ESR at 120 Hz, and 53.3 A maximum ripple current at 85 °C is designed for power supply and UPS filter applications. It has a 3.0 inch diameter and 5.875 inch length, with a stud mount and insulation. The operating temperature range is -40 °C to +95 °C, and it meets a 5000-hour endurance life test at 85 °C under full load. The case dimensions include a 0.630 inch (16.0 mm) stud thread and 1.25 inch (31.75 mm) terminal standoff. The capacitance tolerance is -10% to +50%.
Datasheet Summary Powered by GS/AI
The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals and a 10 Vdc rating, 930,000 µF capacitance, 2.3 mΩ maximum ESR at 120 Hz, and 53.3 A maximum ripple current at 85 °C is designed for power supply and UPS filter applications. It has a 3.0 inch diameter and 5.875 inch length, with a stud mount and insulation. The operating temperature range is -40 °C to +95 °C, and it meets a 5000-hour endurance life test at 85 °C under full load. The case dimensions include a 0.630 inch (16.0 mm) stud thread and 1.25 inch (31.75 mm) terminal standoff. The capacitance tolerance is -10% to +50%.