The Type 550 capacitor is a high-ripple, long-life aluminum electrolytic capacitor designed for inverter-grade continuous operation up to 105 °C. It has a case size of 3 inches in diameter and 8 5/8 inches in length, with a stud mount terminal. Rated for 50 Vdc, it offers a capacitance of 220,000 µF, a maximum ESR of 3.8 mΩ at 25 °C, and a ripple current rating of 50.0 A at 85 °C. Its load life is 2,000 hours at full load and 105 °C, operating within a temperature range of -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 capacitor is a high-ripple, long-life aluminum electrolytic capacitor designed for inverter-grade continuous operation up to 105 °C. It has a case size of 3 inches in diameter and 8 5/8 inches in length, with a stud mount terminal. Rated for 50 Vdc, it offers a capacitance of 220,000 µF, a maximum ESR of 3.8 mΩ at 25 °C, and a ripple current rating of 50.0 A at 85 °C. Its load life is 2,000 hours at full load and 105 °C, operating within a temperature range of -40 °C to +105 °C.