Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a radial leaded package measuring 5x8 mm. Rated for 2.5 V DC with a capacitance of 560 µF, a maximum ESR of 0.3 Ω at 100 kHz and +20°C, and a maximum ripple current of 4180 mA at 105°C and 100 kHz. Operating temperature range is -55°C to +105°C. Leakage current is 0.2CV or 280 µA, whichever is greater. Load life is 2000 hours at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567ULR2R5MDF | 567ULR2R5MDF | 567ULR2R5MDF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |