The 500C series consists of screw terminal aluminum electrolytic capacitors designed for long-life applications in mainframe computers, UPS, and power supply filtering. They operate from -40 °C to +95 °C, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C873U010AJ2B is a 87,000 µF, 10 Vdc unit with a case size of 1 3/8 inch diameter by 3 5/8 inch length, featuring a high post terminal and standard insulation. The series uses Thermal-Pak™ extended cathode construction for improved thermal performance, offers a 5000-hour endurance life at 85 °C under full load, and has a capacitance tolerance of -10% to +50% for voltages ≥100 Vdc. ESR at 25 °C is 12.8 mΩ and ripple current at 85 °C is 12.1 A for this configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C873U010AJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |