The 500C534U025FE2D is a 530,000 µF, 25 Vdc aluminum electrolytic capacitor with a screw terminal, designed for long-life applications such as mainframe computer power supplies and UPS systems. It has a nominal diameter of 3.5 inches and a length of 5.125 inches, with a high-current, bottom terminal configuration. At 85 °C, it supports a maximum ripple current of 47.4 A and a maximum ESR of 3.2 mΩ. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5,000-hour endurance test at full load and 85 °C, with capacitance change within ±20% and ESR doubled from the limit. It features a Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C534U025FE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |