The 506FSR300XZ2JA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 300 WVDC, a capacitance of 50 µF, and a maximum ESR of 1.768 Ω at 120 Hz and 20°C. It has a diameter of 9.2 mm and a length of 23 mm, and meets JIS 2365 compliance. The capacitor operates within a temperature range of -20°C to +55°C, exhibits a dissipation factor of 0.06 at 120 Hz and 25°C, and maintains capacitance change under 10% after 5000 flashes at rated voltage. Leakage current at 25°C after 5 minutes is limited to 1× rated voltage in µA. It supports 500 hours of shelf life at 55°C with no applied voltage, with all key parameters staying within 150% of maximum specified values.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 506FSR300XZ2JA |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |