The 500C433U025AJ2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in power-supply and UPS systems, with a capacitance of 43,000 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of -10% +50%. It has a case diameter of 1 3/8 inches and a length of 3 5/8 inches, with a low post terminal. The capacitor operates within a temperature range of -40 °C to +95 °C and complies with an endurance life test of 5000 hours at 85 °C under full load. The ESR at 120 Hz is 17.7 mΩ and the ripple current rating at 85 °C is 10.3 A. The dielectric utilizes an extended cathode foil construction for improved thermal performance. Insulation is provided by a 0.008-inch PVC sleeve with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C433U025AJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |