The Type 500C aluminum electrolytic capacitor with part number 500C463U050BC2B is a screw terminal type designed for long-life applications in power supply and UPS systems. It has a capacitance of 46,000 µF, a rated voltage of 50 Vdc, and a capacitance tolerance of -10% to +50%. It operates within a temperature range of -40 °C to +95 °C and is rated for 5000 hours of endurance at 85 °C under full load. The case size is 2 inches in diameter by 4 1/8 inches in length, with a high post terminal and standard insulation. It features Thermal-Pak™ extended cathode construction for improved thermal performance. The ripple current at 120 Hz and 85 °C is 24.0 A, with a maximum ESR of 7.9 mΩ. The capacitor meets the endurance and shelf life test requirements specified for the Type 500C series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C463U050BC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |