The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers, UPS, and power supply filter applications, operating from â€"40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It features Thermal-Pakâ„¢ extended cathode construction for cool operation, with an endurance life test of 5000 hours at full load and 85 °C. The part 500C493U050EE2B is a 49,000 µF, 50 Vdc unit with â€"10% +50% tolerance, packaged in a 1 3/4 inch diameter by 5 1/8 inch length case with high post terminals, matching the series’ screw terminal mounting style and insulated PVC sleeve construction. Ripple current and ESR values are specified at 25 °C and 85 °C for this configuration, with leakage current limited to 3√CV µA, not exceeding 4 mA after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C493U050EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |