Aluminum electrolytic capacitor for filtering, bypass, and decoupling, with a rated voltage of 6.3 VDC, capacitance of 56 µF, and tolerance of +20%. It has an impedance of 7.11 Ω at 120 Hz and 20°C, and a ripple current rating of 150 mA RMS at 100 kHz and 105°C. The component is packaged in a 5 mm diameter by 5.4 mm length radial leaded case, operates from -55°C to +105°C, and is designed for 2000 hours of load life at 105°C with rated voltage. It meets leakage current specifications of 0.01CV or 3 µA, whichever is greater, and withstands soldering heat exposure up to 250°C for 30 seconds.
Smt Aluminum Electroytic
CAP ALUM 56UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 566AXZ6R3M | 566AXZ6R3M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 56 microF | 56 microF |
| Capacitance Tolerance | 20 (+/- %) |