Cornell Dubilier Aluminum Electrolytic Capacitors 500C402T100BA2B

Description
95 °C Long Life, Screw Terminal, Aluminum
Request a Quote Datasheet
Description
95 °C Long Life, Screw Terminal, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-500C402T100BA2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-500C402T100BA2B
Aluminum Electrolytic Capacitors 2002-500C402T100BA2B
95 °C Long Life, Screw Terminal, Aluminum

95 °C Long Life, Screw Terminal, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 500C402T100BA2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
500C402T100BA2B
Aluminum Electrolytic Capacitor 500C402T100BA2B
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.

Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1264-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1264-ND
Aluminum Electrolytic Capacitors 338-1264-ND
4000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 57mOhm 5000 Hrs @ 95°C

4000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 57mOhm 5000 Hrs @ 95°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500C402T100BA2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
500C402T100BA2B
Capacitors - Aluminum Electrolytic Capacitors 500C402T100BA2B
CAP ALUM 4000UF 100V SCREW

CAP ALUM 4000UF 100V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-500C402T100BA2B 500C402T100BA2B 338-1264-ND 500C402T100BA2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 95 C (203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Capacitance Range 4000 microF 4000 microF 4000 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details