The Type 550 aluminum electrolytic capacitor with part number 550623U025AF2B has a capacitance of 62,000 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It features a polyester insulation sleeve, a high current, high post terminal style, and a stud-mounted can design. The case dimensions are 1 ⅜ inches in diameter and 5 ⅝ inches in length. It operates within a temperature range of -40 °C to +105 °C, has a load life of 2,000 hours at 105 °C under full load, and a maximum ripple current of 21.5 A at 85 °C and 120 Hz. Its maximum ESR at 25 °C and 120 Hz is 11.8 mΩ, and 7.1 mΩ at 20 kHz. The part is rated for a 30 Vdc surge voltage and meets the physical and electrical specifications for the Type 550 series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550623U025AF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |