Cornell Dubilier Aluminum Electrolytic 500C764U6R3CF2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 500C capacitor is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS power supply filter applications. It has a 3.5-inch diameter and a 5.5-inch length, with a high-post terminal style. Rated for 6.3 Vdc, it provides 760,000 µF capacitance with a tolerance of ±10% +50%, and features an ESR of 2.8 mΩ at 120 Hz and a maximum ripple current of 42.9 A at 85°C. The operating temperature range is -40°C to +95°C, with an endurance life of 5000 hours at full load and 85°C. The construction includes a Thermal-Pak™ extended cathode for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The Type 500C capacitor is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS power supply filter applications. It has a 3.5-inch diameter and a 5.5-inch length, with a high-post terminal style. Rated for 6.3 Vdc, it provides 760,000 µF capacitance with a tolerance of ±10% +50%, and features an ESR of 2.8 mΩ at 120 Hz and a maximum ripple current of 42.9 A at 85°C. The operating temperature range is -40°C to +95°C, with an endurance life of 5000 hours at full load and 85°C. The construction includes a Thermal-Pak™ extended cathode for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C764U6R3CF2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C764U6R3CF2D
Aluminum Electrolytic 500C764U6R3CF2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C764U6R3CF2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers