The Type 500C aluminum electrolytic capacitor with part number 500C374U025DE2D is a screw terminal type designed for long-life applications in mainframe computers and UPS systems. It has a capacitance of 370,000 µF, a rated voltage of 25 Vdc, and a case size of 3 inches by 5 1/8 inches. It operates within a temperature range of -40 °C to +95 °C, with an ESR of 3.3 mΩ at 25 °C and a maximum ripple current of 42.7 A at 85 °C. The capacitor meets a 5000-hour endurance life test at full load and 85 °C, with a capacitance change of ±20% and ESR doubling under test conditions. It features Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C374U025DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |