The 500C364U010BF2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS applications, with a rated voltage of 10 Vdc, capacitance of 360,000 µF, and a maximum ESR of 5.7 mΩ at 25 °C. It has a maximum ripple current rating of 26.5 A at 85 °C, operates within a temperature range of -40 °C to +95 °C, and features a 2 x 5 5/8 inch case size. The capacitor meets a 5000-hour endurance life test at full load and 85 °C, with a capacitance tolerance of -10% to +50%. Its construction includes an extended cathode foil for improved thermal performance and a high post terminal style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C364U010BF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |