95 °C Long Life, Screw Terminal, Aluminum
40000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.9mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 40000UF 200V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-500C403T200FG2D | 500C403T200FG2D-ND | 500C403T200FG2D |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | 95 C (203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |