Cornell Dubilier CAPACITOR; AL ELECTROLYTIC;, CAP 3700UF;SCEW TERMINAL;VOL-RTG 450V;76.2X142.88MM 550C372T450DF2B

Description
Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 hours life with full ripple current, rated voltage, 85°C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations. Capacitance Range: 91μF to 35,000 μF 10,000 Hour Load Life Ripple Current to 105 Amps
Description
Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 hours life with full ripple current, rated voltage, 85°C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations. Capacitance Range: 91μF to 35,000 μF 10,000 Hour Load Life Ripple Current to 105 Amps

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; AL ELECTROLYTIC;, CAP 3700UF;SCEW TERMINAL;VOL-RTG 450V;76.2X142.88MM - 70190256 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; AL ELECTROLYTIC;, CAP 3700UF;SCEW TERMINAL;VOL-RTG 450V;76.2X142.88MM
70190256
CAPACITOR; AL ELECTROLYTIC;, CAP 3700UF;SCEW TERMINAL;VOL-RTG 450V;76.2X142.88MM 70190256
Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 hours life with full ripple current, rated voltage, 85°C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations. Capacitance Range: 91μF to 35,000 μF 10,000 Hour Load Life Ripple Current to 105 Amps

Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 hours life with full ripple current, rated voltage, 85°C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations.

  • Capacitance Range: 91μF to 35,000 μF
  • 10,000 Hour Load Life
  • Ripple Current to 105 Amps
Supplier's Site
Aluminum Electrolytic Capacitor, 3700Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier - 58K3688 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3700Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier
58K3688
Aluminum Electrolytic Capacitor, 3700Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier 58K3688
ALUMINUM ELECTROLYTIC CAPACITOR, 3700UF, 450V, +50%,-10%,SCREW; Capacitance:3700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3700UF, 450V, +50%,-10%,SCREW; Capacitance:3700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190256 58K3688
Product Name CAPACITOR; AL ELECTROLYTIC;, CAP 3700UF;SCEW TERMINAL;VOL-RTG 450V;76.2X142.88MM Aluminum Electrolytic Capacitor, 3700Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3700 microF 3700 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers