The Type 550 550603U025BB2B is a 60,000 µF aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance tolerance of −10% to +75%, operating temperature range of −40 °C to +105 °C, and a load life of 2,000 hours at full load and 105 °C. It has a maximum ESR of 12.2 mΩ at 120 Hz and a ripple current rating of 16.0 A at 85 °C. The part features a 2.024 inch diameter and 3.155 inch length with a stud mount terminal. It is designed for high ripple current applications and complies with the Type 550 series specifications including ripple current multipliers and thermal performance curves as defined for its size and voltage class.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550603U025BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |