The 500C713U016BA2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life power supply and UPS filter applications with a rated voltage of 16 Vdc, capacitance of 71,000 µF, and a tolerance of -10% +50%. It features a 2.000 inch diameter case with a low post terminal, measuring 2.000 x 2.125 inches in dimensions. The component operates within a temperature range of -40 °C to +95 °C and has an endurance life rating of 5000 hours at full load and 85 °C. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets the series' ripple current and ESR specifications as defined for its size and voltage class.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C713U016BA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |