Cornell Dubilier Capacitor Alum Elec, 5000Uf, 400V; Capacitance Cornell Dubilier 520C502T400DE2B

Description
CAPACITOR ALUM ELEC, 5000UF, 400V; Capacitance:5000µF; Polarity:Polar; Product Range:520C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Aluminium Electrolytic; Series Name:520C RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 5000UF, 400V; Capacitance:5000µF; Polarity:Polar; Product Range:520C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Aluminium Electrolytic; Series Name:520C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 5000Uf, 400V; Capacitance Cornell Dubilier - 90H9839 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 5000Uf, 400V; Capacitance Cornell Dubilier
90H9839
Capacitor Alum Elec, 5000Uf, 400V; Capacitance Cornell Dubilier 90H9839
CAPACITOR ALUM ELEC, 5000UF, 400V; Capacitance:5000µF; Polarity:Polar; Product Range:520C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Aluminium Electrolytic; Series Name:520C RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 5000UF, 400V; Capacitance:5000µF; Polarity:Polar; Product Range:520C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Aluminium Electrolytic; Series Name:520C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90H9839
Product Name Capacitor Alum Elec, 5000Uf, 400V; Capacitance Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713265 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers