Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SPU04N60S5BKMA1

Description
Win Source Part Number: 1278341-SPU04N60S5BK MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Rds On (Max) @ Id, Vgs: 950mOhm @ 2.8A, 10V Vgs(th) (Max) @ Id: 5.5V @ 200µA Power Dissipation (Max): 50W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: PG-TO251-3-21 Gate Charge (Qg) (Max) @ Vgs: 22.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 580 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPU04N60S5X,SPU04N60 S5IN,SPU04N60S5XK,SP 000012424,SPU04N60S5 ,SPU04N60S5IN,SPU04N 60S5 Base Product Number: SPU04N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278341-SPU04N60S5BK MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Rds On (Max) @ Id, Vgs: 950mOhm @ 2.8A, 10V Vgs(th) (Max) @ Id: 5.5V @ 200µA Power Dissipation (Max): 50W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: PG-TO251-3-21 Gate Charge (Qg) (Max) @ Vgs: 22.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 580 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPU04N60S5X,SPU04N60 S5IN,SPU04N60S5XK,SP 000012424,SPU04N60S5 ,SPU04N60S5IN,SPU04N 60S5 Base Product Number: SPU04N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278341-SPU04N60S5BKMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278341-SPU04N60S5BKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278341-SPU04N60S5BKMA1
Win Source Part Number: 1278341-SPU04N60S5BK MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Rds On (Max) @ Id, Vgs: 950mOhm @ 2.8A, 10V Vgs(th) (Max) @ Id: 5.5V @ 200µA Power Dissipation (Max): 50W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: PG-TO251-3-21 Gate Charge (Qg) (Max) @ Vgs: 22.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 580 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPU04N60S5X,SPU04N60 S5IN,SPU04N60S5XK,SP 000012424,SPU04N60S5 ,SPU04N60S5IN,SPU04N 60S5 Base Product Number: SPU04N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278341-SPU04N60S5BKMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Rds On (Max) @ Id, Vgs: 950mOhm @ 2.8A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 200µA
Power Dissipation (Max): 50W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: PG-TO251-3-21
Gate Charge (Qg) (Max) @ Vgs: 22.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 580 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPU04N60S5X,SPU04N60S5IN,SPU04N60S5XK,SP000012424,SPU04N60S5,SPU04N60S5IN,SPU04N60S5
Base Product Number: SPU04N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SPU04N60S5BKMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPU04N60S5BKMA1-ND
Single FETs, MOSFETs SPU04N60S5BKMA1-ND
N-Channel 600V 4.5A (Tc) 50W (Tc) Through Hole PG-TO251-3-21

N-Channel 600V 4.5A (Tc) 50W (Tc) Through Hole PG-TO251-3-21

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPU04N60S5BKMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPU04N60S5BKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPU04N60S5BKMA1
MOSFET N-CH 600V 4.5A TO251-3

MOSFET N-CH 600V 4.5A TO251-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1278341-SPU04N60S5BKMA1 SPU04N60S5BKMA1-ND SPU04N60S5BKMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFN8401TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
5 suppliers