Vishay Precision Group P-Channel 3.2A 20V 0.168ohm MOSFET Transistor SQ2351ES-T1_GE3

Description
Power Field-Effect Transistor, 3.2A I(D), 20V, 0.168ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQ2351ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3.2A, 20V, 0.168ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.168ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2351ES-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 3.2A I(D), 20V, 0.168ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQ2351ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3.2A, 20V, 0.168ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.168ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2351ES-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 3.2A 20V 0.168ohm MOSFET Transistor
278-SQ2351ES-T1_GE3
P-Channel 3.2A 20V 0.168ohm MOSFET Transistor 278-SQ2351ES-T1_GE3
Power Field-Effect Transistor, 3.2A I(D), 20V, 0.168ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQ2351ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3.2A, 20V, 0.168ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.168ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2351ES-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 3.2A I(D), 20V, 0.168ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQ2351ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3.2A, 20V, 0.168ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.168ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2351ES-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2351ES-T1_GE3 - 1101698-SQ2351ES-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2351ES-T1_GE3
1101698-SQ2351ES-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2351ES-T1_GE3 1101698-SQ2351ES-T1_GE3
Manufacturer: Vishay Win Source Part Number: 1101698-SQ2351ES-T1_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.5nC @ 4.5V Max Input Capacitance: 330pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 115 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101698-SQ2351ES-T1_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.2A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Max Input Capacitance: 330pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 115 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SQ2351ES-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2351ES-T1_GE3TR-ND
Single FETs, MOSFETs SQ2351ES-T1_GE3TR-ND
P-Channel 20V 3.2A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.2A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2351ES-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2351ES-T1_GE3DKR-ND
Single FETs, MOSFETs SQ2351ES-T1_GE3DKR-ND
P-Channel 20V 3.2A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.2A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2351ES-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2351ES-T1_GE3CT-ND
Single FETs, MOSFETs SQ2351ES-T1_GE3CT-ND
P-Channel 20V 3.2A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.2A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2351ES-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ2351ES-T1_GE3
Single FETs, MOSFETs SQ2351ES-T1_GE3
MOSFET P-CH 20V 3.2A SOT23-3

MOSFET P-CH 20V 3.2A SOT23-3

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 3.2A, 175Deg C, 2W Rohs Compliant Vishay - 75AH9245 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3.2A, 175Deg C, 2W Rohs Compliant Vishay
75AH9245
Mosfet, P-Ch, 20V, 3.2A, 175Deg C, 2W Rohs Compliant Vishay 75AH9245
MOSFET, P-CH, 20V, 3.2A, 175DEG C, 2W ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 3.2A, 175DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2351ES-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2351ES-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2351ES-T1_GE3
MOSFET P-CH 20V 3.2A SOT23-3

MOSFET P-CH 20V 3.2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQ2351ES-T1_GE3 1101698-SQ2351ES-T1_GE3 SQ2351ES-T1_GE3TR-ND SQ2351ES-T1_GE3 75AH9245 SQ2351ES-T1_GE3
Product Name P-Channel 3.2A 20V 0.168ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2351ES-T1_GE3 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 20V, 3.2A, 175Deg C, 2W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data