Vishay Precision Group 60V 16A MOSFET Transistor SQ7415AEN-T1_GE3

Description
MOSFET P-CH 60V 16A PPAK1212-8 Product overview: SQ7415AEN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7415AEN-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 16A PPAK1212-8 Product overview: SQ7415AEN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7415AEN-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 16A MOSFET Transistor
278-SQ7415AEN-T1_GE3
60V 16A MOSFET Transistor 278-SQ7415AEN-T1_GE3
MOSFET P-CH 60V 16A PPAK1212-8 Product overview: SQ7415AEN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7415AEN-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 16A PPAK1212-8 Product overview: SQ7415AEN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7415AEN-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ7415AEN-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ7415AEN-T1_GE3TR-ND
Single FETs, MOSFETs SQ7415AEN-T1_GE3TR-ND
P-Channel 60V 16A (Tc) 53W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 60V 16A (Tc) 53W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7415AEN-T1_GE3 - 1101716-SQ7415AEN-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7415AEN-T1_GE3
1101716-SQ7415AEN-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7415AEN-T1_GE3 1101716-SQ7415AEN-T1_GE3
Manufacturer: Vishay Win Source Part Number: 1101716-SQ7415AEN-T1 _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 53W (Tc) Family Name: SQ7415AEN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1385pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 5.7A, 10V Alternative Parts (Cross-Reference): DMP6050SFG-7; DMP6050SFG-13; NVTFS5116PLTWG; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101716-SQ7415AEN-T1_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 53W (Tc)
Family Name: SQ7415AEN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1385pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 5.7A, 10V
Alternative Parts (Cross-Reference): DMP6050SFG-7; DMP6050SFG-13; NVTFS5116PLTWG;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ7415AEN-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ7415AEN-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ7415AEN-T1_GE3
MOSFET P-CH 60V 16A PPAK1212-8

MOSFET P-CH 60V 16A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SQ7415AEN-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ7415AEN-T1_GE3
Single FETs, MOSFETs SQ7415AEN-T1_GE3
MOSFET P-CH 60V 16A PPAK1212-8

MOSFET P-CH 60V 16A PPAK1212-8

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -60V, -16A; Channel Type Vishay - 96Y9643 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -60V, -16A; Channel Type Vishay
96Y9643
Mosfet, Aec-Q101, P-Ch, -60V, -16A; Channel Type Vishay 96Y9643
MOSFET, AEC-Q101, P-CH, -60V, -16A; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-16A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2V; Power Dissipation:53W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -60V, -16A; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-16A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2V; Power Dissipation:53W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
MOSFET 60V 16A 53W AEC-Q101 Qualified

MOSFET 60V 16A 53W AEC-Q101 Qualified

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SQ7415AEN-T1_GE3
Triode/MOS Tube/Transistor >> MOSFETs SQ7415AEN-T1_GE3
PowerPAK1212-8 MOSFETs ROHS

PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQ7415AEN-T1_GE3 SQ7415AEN-T1_GE3TR-ND 1101716-SQ7415AEN-T1_GE3 SQ7415AEN-T1_GE3 SQ7415AEN-T1_GE3 96Y9643 SQ7415AEN-T1_GE3 SQ7415AEN-T1_GE3
Product Name 60V 16A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7415AEN-T1_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -60V, -16A; Channel Type Vishay MOSFET Triode/MOS Tube/Transistor >> MOSFETs
PD 53000 milliwatts 53000 milliwatts 53000 milliwatts 53000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 1385 pF @ 25 V PowerPAK® 1212-8 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data