PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)
PNP Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SPZT2907AT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SPZT2907AT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 759240-SPZT2907AT1G
Packaging: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.5W
Transistor Type: PNP
Frequency - Transition: 200MHz
Family Name: SPZT2907A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: SOT-223-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): PZT 2907AT1; PZT2907AT; CZT2907A TR;
Introduction Date: March 13, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANSISTOR, AEC-Q101, PNP, -60V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:200MHz; Power Dissipation Pd:1.5W; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; TransistorRoHS Compliant: Yes
PNP Bipolar Transistor / REEL
TRANS PNP 60V 0.6A SOT223
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SPZT2907AT1G | SPZT2907AT1GOSCT-ND | 276-SPZT2907AT1G | 759240-SPZT2907AT1G | 50AC7312 | 76T7423 | SPZT2907AT1G |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - SPZT2907AT1G | Transistor, Aec-Q101, Pnp, -60V, Sot-223; Transistor Polarity Onsemi | Pnp Bipolar Transistor / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP | |
| Package Type | SOT223; SOT-223 (TO-261) 4 LEAD | TO-261-4, TO-261AA | SOT3 | TO-3; SOT223 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 600 milliamps | 600 milliamps |