Vishay Precision Group Single FETs, MOSFETs SQ2303ES-T1_BE3

Description
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ2303ES-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2303ES-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ2303ES-T1_BE3CT-ND
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2303ES-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2303ES-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ2303ES-T1_BE3TR-ND
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2303ES-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2303ES-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ2303ES-T1_BE3DKR-ND
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Mosfet, P-Ch, 30V, 2.5A, Sot-23; Channel Type Vishay - 78AH6675 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 2.5A, Sot-23; Channel Type Vishay
78AH6675
Mosfet, P-Ch, 30V, 2.5A, Sot-23; Channel Type Vishay 78AH6675
MOSFET, P-CH, 30V, 2.5A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 30V, 2.5A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2303ES-T1_BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2303ES-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2303ES-T1_BE3
MOSFET P-CH 30V 2.5A SOT23-3

MOSFET P-CH 30V 2.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQ2303ES-T1_BE3CT-ND 78AH6675 SQ2303ES-T1_BE3
Product Name Single FETs, MOSFETs Mosfet, P-Ch, 30V, 2.5A, Sot-23; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products