Vishay Precision Group MOSFETs SQD45P03-12_GE3

Description
Trans MOSFET P-CH 30V 50A
Request a Quote Datasheet
Description
Trans MOSFET P-CH 30V 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8193933 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8193933
MOSFETs 8193933
Trans MOSFET P-CH 30V 50A

Trans MOSFET P-CH 30V 50A

Supplier's Site
MOSFETs - 8193933P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8193933P
MOSFETs 8193933P
Trans MOSFET P-CH 30V 50A

Trans MOSFET P-CH 30V 50A

Supplier's Site
MOSFETs - 1656372 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656372
MOSFETs 1656372
Trans MOSFET P-CH 30V 50A

Trans MOSFET P-CH 30V 50A

Supplier's Site
Single FETs, MOSFETs - SQD45P03-12_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD45P03-12_GE3TR-ND
Single FETs, MOSFETs SQD45P03-12_GE3TR-ND
P-Channel 30V 50A (Tc) 71W (Tc) Surface Mount TO-252AA

P-Channel 30V 50A (Tc) 71W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD45P03-12_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD45P03-12_GE3CT-ND
Single FETs, MOSFETs SQD45P03-12_GE3CT-ND
P-Channel 30V 50A (Tc) 71W (Tc) Surface Mount TO-252AA

P-Channel 30V 50A (Tc) 71W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD45P03-12_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD45P03-12_GE3DKR-ND
Single FETs, MOSFETs SQD45P03-12_GE3DKR-ND
P-Channel 30V 50A (Tc) 71W (Tc) Surface Mount TO-252AA

P-Channel 30V 50A (Tc) 71W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, P-Ch, 30V, 50A, To-252 Rohs Compliant Vishay - 57AJ0694 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 50A, To-252 Rohs Compliant Vishay
57AJ0694
Mosfet, P-Ch, 30V, 50A, To-252 Rohs Compliant Vishay 57AJ0694
MOSFET, P-CH, 30V, 50A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 50A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD45P03-12_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD45P03-12_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD45P03-12_GE3
MOSFET P-CH 30V 50A TO252

MOSFET P-CH 30V 50A TO252

Supplier's Site
Single FETs, MOSFETs - SQD45P03-12_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD45P03-12_GE3
Single FETs, MOSFETs SQD45P03-12_GE3
MOSFET P-CH 30V 50A TO252

MOSFET P-CH 30V 50A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 50A 71W AEC-Q101 Qualified

MOSFET 30V 50A 71W AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8193933 8193933P SQD45P03-12_GE3TR-ND 57AJ0694 SQD45P03-12_GE3 SQD45P03-12_GE3 SQD45P03-12_GE3
Product Name MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 30V, 50A, To-252 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data