Trans MOSFET P-CH 40V 9A 6-Pin PowerPAK SC-70W T/R Automotive AEC-Q101 Product overview: SQA405CEJW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 9A, 70W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 9A, 70W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA405CEJW-T1_GE
P-Channel 40V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
P-Channel 40V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
P-Channel 40V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
AUTOMOTIVE P-CHANNEL 40 V (D-S)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-SQA405CEJW-T1_GE3 | 742-SQA405CEJW-T1_GE3CT-ND | SQA405CEJW-T1_GE3 |
| Product Name | Automotive 40V 9A 70W MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 40 volts | ||
| Transconductance | 0.0180 kS | ||
| PD | 13.6 milliwatts |