Vishay Intertechnology, Inc. Single FETs, MOSFETs SQ2361ES-T1_BE3

Description
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote
Description
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay P-Channel MOSFET (part number 80AH8968) is designed for automotive applications, featuring a maximum drain-source voltage of -60V and a continuous drain current rating of -2.8A. It has a low on-state resistance of 0.177Ω at a gate-source voltage of -10V and 0.246Ω at -4.5V, which contributes to efficient power management. The device is housed in a compact SOT-23 package and is AEC-Q101 qualified, ensuring reliability in automotive environments. It operates within a temperature range of -55°C to +175°C and is both lead-free and halogen-free, complying with RoHS standards. The MOSFET is suitable for applications requiring robust performance and thermal management, with a maximum power dissipation of 2W at 25°C.

Datasheet Summary
Powered by GS/AI

The Vishay P-Channel MOSFET (part number 80AH8968) is designed for automotive applications, featuring a maximum drain-source voltage of -60V and a continuous drain current rating of -2.8A. It has a low on-state resistance of 0.177Ω at a gate-source voltage of -10V and 0.246Ω at -4.5V, which contributes to efficient power management. The device is housed in a compact SOT-23 package and is AEC-Q101 qualified, ensuring reliability in automotive environments. It operates within a temperature range of -55°C to +175°C and is both lead-free and halogen-free, complying with RoHS standards. The MOSFET is suitable for applications requiring robust performance and thermal management, with a maximum power dissipation of 2W at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ2361ES-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2361ES-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ2361ES-T1_BE3TR-ND
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2361ES-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2361ES-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ2361ES-T1_BE3DKR-ND
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2361ES-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2361ES-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ2361ES-T1_BE3CT-ND
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 970292-SQ2361ES-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
970292-SQ2361ES-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 970292-SQ2361ES-T1_BE3
Win Source Part Number: 970292-SQ2361ES-T1_B E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.8A (Tc) Rds On (Max) @ Id, Vgs: 177mOhm @ 2.4A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W (Tc) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQ2361ES-T1_BE3C T,742-SQ2361ES-T1_BE 3TR,742-SQ2361ES-T1_ BE3DKR Base Product Number: SQ2361 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 970292-SQ2361ES-T1_BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2.8A (Tc)
Rds On (Max) @ Id, Vgs: 177mOhm @ 2.4A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2W (Tc)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQ2361ES-T1_BE3CT,742-SQ2361ES-T1_BE3TR,742-SQ2361ES-T1_BE3DKR
Base Product Number: SQ2361
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
60V 2.8A SOT23 MOSFET Transistor
278-SQ2361ES-T1_BE3
60V 2.8A SOT23 MOSFET Transistor 278-SQ2361ES-T1_BE3
MOSFET P-CH 60V 2.8A SOT23-3 Product overview: SQ2361ES-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2361ES-T1_BE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 2.8A SOT23-3 Product overview: SQ2361ES-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2361ES-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ2361ES-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ2361ES-T1_BE3
Single FETs, MOSFETs SQ2361ES-T1_BE3
MOSFET P-CH 60V 2.8A SOT23-3

MOSFET P-CH 60V 2.8A SOT23-3

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay - 78AH6686 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay
78AH6686
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay 78AH6686
MOSFET, P-CH, 60V, 2.8A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 2.8A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay - 80AH8968 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay
80AH8968
Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay 80AH8968
MOSFET, P-CH, 60V, 2.8A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 2.8A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2361ES-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2361ES-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2361ES-T1_BE3
MOSFET P-CH 60V 2.8A SOT23-3

MOSFET P-CH 60V 2.8A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQ2361ES-T1_BE3TR-ND 970292-SQ2361ES-T1_BE3 278-SQ2361ES-T1_BE3 SQ2361ES-T1_BE3 78AH6686 SQ2361ES-T1_BE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 2.8A SOT23 MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 60V, 2.8A, Sot-23; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 Surface Mount
Transistor Grade / Operating Range Automotive
PD 2000 milliwatts 2 milliwatts 2000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data