Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SPP02N60C3HKSA1

Description
Win Source Part Number: 1278327-SPP02N60C3HK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc) Rds On (Max) @ Id, Vgs: 3Ohm @ 1.1A, 10V Vgs(th) (Max) @ Id: 3.9V @ 80µA Power Dissipation (Max): 25W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 Gate Charge (Qg) (Max) @ Vgs: 12.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPP02N60C3X,SPP02N60 C3,SP000013523,SPP02 N60C3IN,SPP02N60C3XK ,SPP02N60C3INR,SPP02 N60C3IN,SPP02N60C3XT IN,SPP02N60C3XTIN Base Product Number: SPP02N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278327-SPP02N60C3HK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc) Rds On (Max) @ Id, Vgs: 3Ohm @ 1.1A, 10V Vgs(th) (Max) @ Id: 3.9V @ 80µA Power Dissipation (Max): 25W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 Gate Charge (Qg) (Max) @ Vgs: 12.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPP02N60C3X,SPP02N60 C3,SP000013523,SPP02 N60C3IN,SPP02N60C3XK ,SPP02N60C3INR,SPP02 N60C3IN,SPP02N60C3XT IN,SPP02N60C3XTIN Base Product Number: SPP02N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278327-SPP02N60C3HKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278327-SPP02N60C3HKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278327-SPP02N60C3HKSA1
Win Source Part Number: 1278327-SPP02N60C3HK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc) Rds On (Max) @ Id, Vgs: 3Ohm @ 1.1A, 10V Vgs(th) (Max) @ Id: 3.9V @ 80µA Power Dissipation (Max): 25W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 Gate Charge (Qg) (Max) @ Vgs: 12.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPP02N60C3X,SPP02N60 C3,SP000013523,SPP02 N60C3IN,SPP02N60C3XK ,SPP02N60C3INR,SPP02 N60C3IN,SPP02N60C3XT IN,SPP02N60C3XTIN Base Product Number: SPP02N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278327-SPP02N60C3HKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc)
Rds On (Max) @ Id, Vgs: 3Ohm @ 1.1A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 80µA
Power Dissipation (Max): 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Gate Charge (Qg) (Max) @ Vgs: 12.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPP02N60C3X,SPP02N60C3,SP000013523,SPP02N60C3IN,SPP02N60C3XK,SPP02N60C3INR,SPP02N60C3IN,SPP02N60C3XTIN,SPP02N60C3XTIN
Base Product Number: SPP02N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
650V 1.8A TO220 MOSFET Transistor
278-SPP02N60C3HKSA1
650V 1.8A TO220 MOSFET Transistor 278-SPP02N60C3HKSA1
MOSFET N-CH 650V 1.8A TO220-3 Product overview: SPP02N60C3HKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 1.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 1.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP02N60C3HKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 1.8A TO220-3 Product overview: SPP02N60C3HKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 1.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 1.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP02N60C3HKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SPP02N60C3HKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP02N60C3HKSA1-ND
Single FETs, MOSFETs SPP02N60C3HKSA1-ND
N-Channel 650V 1.8A (Tc) 25W (Tc) Through Hole PG-TO220-3-1

N-Channel 650V 1.8A (Tc) 25W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP02N60C3HKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP02N60C3HKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP02N60C3HKSA1
MOSFET N-CH 650V 1.8A TO220-3

MOSFET N-CH 650V 1.8A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1278327-SPP02N60C3HKSA1 278-SPP02N60C3HKSA1 SPP02N60C3HKSA1-ND SPP02N60C3HKSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 650V 1.8A TO220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data