Vishay Precision Group N-Channel P-Channel 0.85A 30V MOSFET Transistor SQ1539EH-T1_GE3

Description
Small Signal Field-Effect Transistor, 0.85A I(D), 30V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1539EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 0.85A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.85A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1539EH-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Field-Effect Transistor, 0.85A I(D), 30V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1539EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 0.85A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.85A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1539EH-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay MOSFET, part number 75AH9238, is a complementary N-channel and P-channel device rated for a maximum drain-source voltage of 30V and a continuous drain current of 0.85A. It features a maximum power dissipation of 1.5W at a case temperature of 25°C. The on-state resistance (R_DS(on)) is specified at 0.280Ω for the N-channel at a gate-source voltage of 10V and 0.380Ω at 4.5V, while the P-channel has an R_DS(on) of 0.940Ω at -10V and 1.800Ω at -4.5V. This MOSFET is AEC-Q101 qualified and is suitable for automotive applications. It has a wide operating temperature range from -55°C to +175°C and is RoHS compliant. The device is packaged in a compact SC-70 form factor, making it suitable for space-constrained applications. The thermal resistance from junction to ambient is 220°C/W, indicating its thermal performance under typical operating conditions. Engineers considering this MOSFET for their projects should evaluate its electrical characteristics and thermal ratings to ensure compatibility with their specific application requirements.

Datasheet Summary
Powered by GS/AI

The Vishay MOSFET, part number 75AH9238, is a complementary N-channel and P-channel device rated for a maximum drain-source voltage of 30V and a continuous drain current of 0.85A. It features a maximum power dissipation of 1.5W at a case temperature of 25°C. The on-state resistance (R_DS(on)) is specified at 0.280Ω for the N-channel at a gate-source voltage of 10V and 0.380Ω at 4.5V, while the P-channel has an R_DS(on) of 0.940Ω at -10V and 1.800Ω at -4.5V. This MOSFET is AEC-Q101 qualified and is suitable for automotive applications. It has a wide operating temperature range from -55°C to +175°C and is RoHS compliant. The device is packaged in a compact SC-70 form factor, making it suitable for space-constrained applications. The thermal resistance from junction to ambient is 220°C/W, indicating its thermal performance under typical operating conditions. Engineers considering this MOSFET for their projects should evaluate its electrical characteristics and thermal ratings to ensure compatibility with their specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel P-Channel 0.85A 30V MOSFET Transistor
278-SQ1539EH-T1_GE3
N-Channel P-Channel 0.85A 30V MOSFET Transistor 278-SQ1539EH-T1_GE3
Small Signal Field-Effect Transistor, 0.85A I(D), 30V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1539EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 0.85A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.85A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1539EH-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.85A I(D), 30V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1539EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 0.85A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.85A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1539EH-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1539EH-T1_GE3 - 897189-SQ1539EH-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1539EH-T1_GE3
897189-SQ1539EH-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1539EH-T1_GE3 897189-SQ1539EH-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897189-SQ1539EH-T1_G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array N and P-Channel 30V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual Package: PowerPAK® SC-70-6 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQ1539 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-70-6 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ1539EH-T1_GE3DKR, SQ1539EH-T1_GE3-ND, SQ1539EH-T1_GE3TR, SQ1539EH-T1_GE3CT

Manufacturer: Vishay
Win Source Part Number: 897189-SQ1539EH-T1_GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array N and P-Channel 30V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual
Package: PowerPAK® SC-70-6 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ1539
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ1539EH-T1_GE3DKR, SQ1539EH-T1_GE3-ND, SQ1539EH-T1_GE3TR, SQ1539EH-T1_GE3CT

Buy Now Datasheet
FET, MOSFET Arrays - SQ1539EH-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1539EH-T1_GE3TR-ND
FET, MOSFET Arrays SQ1539EH-T1_GE3TR-ND
Mosfet Array N and P-Channel 30V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array N and P-Channel 30V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQ1539EH-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1539EH-T1_GE3DKR-ND
FET, MOSFET Arrays SQ1539EH-T1_GE3DKR-ND
Mosfet Array N and P-Channel 30V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array N and P-Channel 30V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQ1539EH-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1539EH-T1_GE3CT-ND
FET, MOSFET Arrays SQ1539EH-T1_GE3CT-ND
Mosfet Array N and P-Channel 30V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array N and P-Channel 30V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ1539EH-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ1539EH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ1539EH-T1_GE3
MOSFET N/P-CH 30V 0.85A SC70-6

MOSFET N/P-CH 30V 0.85A SC70-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N Ch 30Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 30Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, Complementary, 30V, 0.85A, 1.5W Rohs Compliant Vishay - 75AH9238 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Complementary, 30V, 0.85A, 1.5W Rohs Compliant Vishay
75AH9238
Mosfet, Complementary, 30V, 0.85A, 1.5W Rohs Compliant Vishay 75AH9238
MOSFET, COMPLEMENTARY, 30V, 0.85A, 1.5W ROHS COMPLIANT: YES

MOSFET, COMPLEMENTARY, 30V, 0.85A, 1.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - SQ1539EH-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQ1539EH-T1_GE3
FET, MOSFET Arrays SQ1539EH-T1_GE3
MOSFET N/P-CH 30V POWERPAKSC70-6

MOSFET N/P-CH 30V POWERPAKSC70-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQ1539EH-T1_GE3 897189-SQ1539EH-T1_GE3 SQ1539EH-T1_GE3TR-ND SQ1539EH-T1_GE3 SQ1539EH-T1_GE3 75AH9238 SQ1539EH-T1_GE3
Product Name N-Channel P-Channel 0.85A 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1539EH-T1_GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Complementary, 30V, 0.85A, 1.5W Rohs Compliant Vishay FET, MOSFET Arrays
Polarity P-Channel P-Channel; N and P-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerPAK® SC-70-6 Dual 6-TSSOP, SC-88, SOT-363 TO-3 PowerPAK® SC-70-6 Dual
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data