Vishay Intertechnology, Inc. Single FETs, MOSFETs SQD30N05-20L_T4GE3

Description
N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQD30N05-20L_T4GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQD30N05-20L_T4GE3TR-ND
Single FETs, MOSFETs 742-SQD30N05-20L_T4GE3TR-ND
N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA

N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
55V 30A MOSFET Transistor
278-SQD30N05-20L_T4GE3
55V 30A MOSFET Transistor 278-SQD30N05-20L_T4GE3
MOSFET N-CH 55V 30A TO252AA Product overview: SQD30N05-20L_T4GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD30N05-20L_T4G E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 30A TO252AA Product overview: SQD30N05-20L_T4GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD30N05-20L_T4GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD30N05-20L_T4GE3 - 897219-SQD30N05-20L_T4GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD30N05-20L_T4GE3
897219-SQD30N05-20L_T4GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD30N05-20L_T4GE3 897219-SQD30N05-20L_T4GE3
Manufacturer: Vishay Win Source Part Number: 897219-SQD30N05-20L_ T4GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 55 V 30A (Tc) 50W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SQD30 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 897219-SQD30N05-20L_T4GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 55 V 30A (Tc) 50W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQD30
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD30N05-20L_T4GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD30N05-20L_T4GE3
MOSFET N-CH 55V 30A TO252AA

MOSFET N-CH 55V 30A TO252AA

Supplier's Site
MOSFET 55V Vds 20V Vgs TO-252

MOSFET 55V Vds 20V Vgs TO-252

Buy Now Datasheet
Single FETs, MOSFETs - SQD30N05-20L_T4GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD30N05-20L_T4GE3
Single FETs, MOSFETs SQD30N05-20L_T4GE3
MOSFET N-CH 55V 30A TO252AA

MOSFET N-CH 55V 30A TO252AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQD30N05-20L_T4GE3TR-ND 278-SQD30N05-20L_T4GE3 897219-SQD30N05-20L_T4GE3 SQD30N05-20L_T4GE3 SQD30N05-20L_T4GE3 SQD30N05-20L_T4GE3
Product Name Single FETs, MOSFETs 55V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD30N05-20L_T4GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252AA Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Transconductance 0.0340 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers