Vishay Precision Group Single FETs, MOSFETs SQD40020E_GE3

Description
N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQD40020E_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40020E_GE3TR-ND
Single FETs, MOSFETs SQD40020E_GE3TR-ND
N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 1884912 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884912
MOSFETs 1884912
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1885048P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885048P
MOSFETs 1885048P
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
Singapore, Singapore
40V 100A MOSFET Transistor
278-SQD40020E_GE3
40V 100A MOSFET Transistor 278-SQD40020E_GE3
MOSFET N-CH 40V 100A TO252AA Product overview: SQD40020E_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40020E_GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A TO252AA Product overview: SQD40020E_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40020E_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277799-SQD40020E_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277799-SQD40020E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277799-SQD40020E_GE3
Win Source Part Number: 1277799-SQD40020E_GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 2.33mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 107W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQD40020E_GE3CT,SQD4 0020E_GE3DKR,SQD4002 0E_GE3TR Base Product Number: SQD40020 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277799-SQD40020E_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 2.33mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 107W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQD40020E_GE3CT,SQD40020E_GE3DKR,SQD40020E_GE3TR
Base Product Number: SQD40020
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive N-Channel 40 V (D-S) 175C MOSFET

MOSFET Automotive N-Channel 40 V (D-S) 175C MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD40020E_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD40020E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD40020E_GE3
MOSFET N-CH 40V 100A TO252AA

MOSFET N-CH 40V 100A TO252AA

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay - 10AH1115 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay
10AH1115
Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay 10AH1115
MOSFET, AEC-Q101, N-CH, 40V, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQD40020E_GE3TR-ND 1884912 1885048P 278-SQD40020E_GE3 1277799-SQD40020E_GE3 SQD40020E_GE3 SQD40020E_GE3 10AH1115
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 40V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); To-252 TO-252 (DPAK); TO-252 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details