Manufacturer: Vishay
Win Source Part Number: 897231-SQD70140EL_GE
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 30A (Tc) 71W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQD70140
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQD70140EL_GE3CT, SQD70140EL_GE3-ND, SQD70140EL_GE3TR
Power Field-Effect Transistor, Product overview: SQD70140EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD70140EL_GE3 can be used for catalog matching and distributor lookup.
N-Channel 100V 30A (Tc) 71W (Tc) Surface Mount TO-252AA
N-Channel 100V 30A (Tc) 71W (Tc) Surface Mount TO-252AA
MOSFET N-CH 100V 30A TO252AA
MOSFET, N-CH, 100V, 30A, TO-252 ROHS COMPLIANT: YES
MOSFET N-CH 100V 30A TO252AA
MOSFET N Ch 100Vds 20Vgs AEC-Q101 Qualified
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 897231-SQD70140EL_GE3 | 278-SQD70140EL_GE3 | SQD70140EL_GE3CT-ND | SQD70140EL_GE3 | 57AJ0696 | SQD70140EL_GE3 | SQD70140EL_GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD70140EL_GE3 | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 30A, To-252 Rohs Compliant Vishay | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |