P-Channel 60V 20A (Tc) 46W (Tc) Surface Mount TO-252AA
P-Channel 60V 20A (Tc) 46W (Tc) Surface Mount TO-252AA
P-Channel 60V 20A (Tc) 46W (Tc) Surface Mount TO-252AA
MOSFET -60V Vds TO-252 AEC-Q101 Qualified
MOSFET P-CH 60V 20A TO252AA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQD19P06-60L_T4GE3TR-ND | SQD19P06-60L_T4GE3 | SQD19P06-60L_T4GE3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |