Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7414CENW-T1_GE3 SQ7414CENW-T1_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897208-SQ7414CENW-T1 _GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W Package: PowerPAK® 1212-8W Package: Reel - TR Mounting: Surface Mount Family Name: SQ7414 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ7414CENW-T1_GE3DKR , SQ7414CENW-T1_GE3TR, SQ7414CENW-T1_GE3CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897208-SQ7414CENW-T1 _GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W Package: PowerPAK® 1212-8W Package: Reel - TR Mounting: Surface Mount Family Name: SQ7414 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ7414CENW-T1_GE3DKR , SQ7414CENW-T1_GE3TR, SQ7414CENW-T1_GE3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7414CENW-T1_GE3 - 897208-SQ7414CENW-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7414CENW-T1_GE3
897208-SQ7414CENW-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7414CENW-T1_GE3 897208-SQ7414CENW-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897208-SQ7414CENW-T1 _GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W Package: PowerPAK® 1212-8W Package: Reel - TR Mounting: Surface Mount Family Name: SQ7414 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ7414CENW-T1_GE3DKR , SQ7414CENW-T1_GE3TR, SQ7414CENW-T1_GE3CT

Manufacturer: Vishay
Win Source Part Number: 897208-SQ7414CENW-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W
Package: PowerPAK® 1212-8W
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ7414
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ7414CENW-T1_GE3DKR, SQ7414CENW-T1_GE3TR, SQ7414CENW-T1_GE3CT

Buy Now Datasheet
Singapore, Singapore
N-Channel 18A 60V 0.028ohm MOSFET Transistor
278-SQ7414CENW-T1_GE3
N-Channel 18A 60V 0.028ohm MOSFET Transistor 278-SQ7414CENW-T1_GE3
Power Field-Effect Transistor, 18A I(D), 60V, 0.028ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SQ7414CENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 60V, 0.028ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18A, 60V, 0.028ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7414CENW-T1_GE 3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 18A I(D), 60V, 0.028ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SQ7414CENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 60V, 0.028ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18A, 60V, 0.028ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7414CENW-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ7414CENW-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ7414CENW-T1_GE3CT-ND
Single FETs, MOSFETs SQ7414CENW-T1_GE3CT-ND
N-Channel 60V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

N-Channel 60V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

Buy Now Datasheet
Single FETs, MOSFETs - SQ7414CENW-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ7414CENW-T1_GE3DKR-ND
Single FETs, MOSFETs SQ7414CENW-T1_GE3DKR-ND
N-Channel 60V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

N-Channel 60V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

Buy Now Datasheet
Single FETs, MOSFETs - SQ7414CENW-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ7414CENW-T1_GE3TR-ND
Single FETs, MOSFETs SQ7414CENW-T1_GE3TR-ND
N-Channel 60V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

N-Channel 60V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

Buy Now Datasheet
Single FETs, MOSFETs - SQ7414CENW-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ7414CENW-T1_GE3
Single FETs, MOSFETs SQ7414CENW-T1_GE3
MOSFET N-CH 60V 18A PPAK1212-8W

MOSFET N-CH 60V 18A PPAK1212-8W

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 18A, 175Deg C, 62W; Channel Type Vishay - 61AC8304 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 18A, 175Deg C, 62W; Channel Type Vishay
61AC8304
Mosfet, N-Ch, 60V, 18A, 175Deg C, 62W; Channel Type Vishay 61AC8304
MOSFET, N-CH, 60V, 18A, 175DEG C, 62W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:62W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 18A, 175DEG C, 62W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:62W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8W

MOSFET 60V Vds 20V Vgs PowerPAK 1212-8W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ7414CENW-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ7414CENW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ7414CENW-T1_GE3
MOSFET N-CH 60V 18A PPAK1212-8W

MOSFET N-CH 60V 18A PPAK1212-8W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 897208-SQ7414CENW-T1_GE3 278-SQ7414CENW-T1_GE3 SQ7414CENW-T1_GE3CT-ND SQ7414CENW-T1_GE3 61AC8304 SQ7414CENW-T1_GE3 SQ7414CENW-T1_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7414CENW-T1_GE3 N-Channel 18A 60V 0.028ohm MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 18A, 175Deg C, 62W; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerPAK® 1212-8W PowerPAK® 1212-8W PowerPAK® 1212-8W TO-3 PowerPAKR 1212-8W
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data