N-Channel 40V 50A (Tc) 136W (Tc) Surface Mount TO-252AA
MOSFET N-CH 40V 50A TO252AA
MOSFET 40V Vds 20V Vgs TO-252
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQD50N04_4M5LT4GE3TR-ND | SQD50N04_4M5LT4GE3 | SQD50N04_4M5LT4GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |