Vishay Intertechnology, Inc. Single FETs, MOSFETs SQD07N25-350H_GE3

Description
N-Channel 250V 7A (Tc) 71W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 250V 7A (Tc) 71W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQD07N25-350H_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD07N25-350H_GE3TR-ND
Single FETs, MOSFETs SQD07N25-350H_GE3TR-ND
N-Channel 250V 7A (Tc) 71W (Tc) Surface Mount TO-252AA

N-Channel 250V 7A (Tc) 71W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD07N25-350H_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD07N25-350H_GE3DKR-ND
Single FETs, MOSFETs SQD07N25-350H_GE3DKR-ND
N-Channel 250V 7A (Tc) 71W (Tc) Surface Mount TO-252AA

N-Channel 250V 7A (Tc) 71W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD07N25-350H_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD07N25-350H_GE3CT-ND
Single FETs, MOSFETs SQD07N25-350H_GE3CT-ND
N-Channel 250V 7A (Tc) 71W (Tc) Surface Mount TO-252AA

N-Channel 250V 7A (Tc) 71W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFET N-Channel 250V AEC-Q101 Qualified

MOSFET N-Channel 250V AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD07N25-350H_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD07N25-350H_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD07N25-350H_GE3
MOSFET N-CH 250V 7A TO252AA

MOSFET N-CH 250V 7A TO252AA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQD07N25-350H_GE3TR-ND SQD07N25-350H_GE3 SQD07N25-350H_GE3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details